Panasonic Solid State Relays - AQY225R2SX AQY225R2SX

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018365-AQY225R2SX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 80 V Categories: Relays Status: Active Max On Resistance: 15 Ohm Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018365-AQY225R2SX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 80 V Categories: Relays Status: Active Max On Resistance: 15 Ohm Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY225R2SX - 1018365-AQY225R2SX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY225R2SX
1018365-AQY225R2SX
Solid State Relays - AQY225R2SX 1018365-AQY225R2SX
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018365-AQY225R2SX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 80 V Categories: Relays Status: Active Max On Resistance: 15 Ohm Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018365-AQY225R2SX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 80 V
Categories: Relays
Status: Active
Max On Resistance: 15 Ohm
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Relays - Solid State Relays - AQY225R2SX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY225R2SX
Relays - Solid State Relays AQY225R2SX
SSR RELAY SPST-NO 150MA 0-80V

SSR RELAY SPST-NO 150MA 0-80V

Supplier's Site
Mosfet Relay, Spst-No, 0.15A, 80V, Smd; Contact Form Panasonic - 62R9029 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.15A, 80V, Smd; Contact Form Panasonic
62R9029
Mosfet Relay, Spst-No, 0.15A, 80V, Smd; Contact Form Panasonic 62R9029
MOSFET RELAY, SPST-NO, 0.15A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:150mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.15A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:150mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.15A, 80V, Smd; Contact Form Panasonic - 18AJ5314 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.15A, 80V, Smd; Contact Form Panasonic
18AJ5314
Mosfet Relay, Spst-No, 0.15A, 80V, Smd; Contact Form Panasonic 18AJ5314
MOSFET RELAY, SPST-NO, 0.15A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:150mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.15A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:150mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst, 0.15A, 80V, Sop-4 Rohs Compliant Panasonic - 09AK0041 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.15A, 80V, Sop-4 Rohs Compliant Panasonic
09AK0041
Mosfet Relay, Spst, 0.15A, 80V, Sop-4 Rohs Compliant Panasonic 09AK0041
MOSFET RELAY, SPST, 0.15A, 80V, SOP-4 ROHS COMPLIANT: YES

MOSFET RELAY, SPST, 0.15A, 80V, SOP-4 ROHS COMPLIANT: YES

Supplier's Site
Solid State Relays - PCB Mount - AQY225R2SX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY225R2SX
Solid State Relays - PCB Mount AQY225R2SX
Solid State Relays - PCB Mount 120MA 80V DPST

Solid State Relays - PCB Mount 120MA 80V DPST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1018365-AQY225R2SX AQY225R2SX 62R9029 09AK0041 AQY225R2SX
Product Name Solid State Relays - AQY225R2SX Relays - Solid State Relays Mosfet Relay, Spst-No, 0.15A, 80V, Smd; Contact Form Panasonic Mosfet Relay, Spst, 0.15A, 80V, Sop-4 Rohs Compliant Panasonic Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT) Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391082308240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1462038-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
8 suppliers
Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401VY(TR05) - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
4 suppliers