Panasonic Solid State Relays - AQY225R2S AQY225R2S

Description
Manufacturer: Panasonic Win Source Part Number: 1147153-AQY225R2S Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1147153-AQY225R2S Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY225R2S - 1147153-AQY225R2S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY225R2S
1147153-AQY225R2S
Solid State Relays - AQY225R2S 1147153-AQY225R2S
Manufacturer: Panasonic Win Source Part Number: 1147153-AQY225R2S Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1147153-AQY225R2S
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Solid State Relays - PCB Mount - AQY225R2S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY225R2S
Solid State Relays - PCB Mount AQY225R2S
Solid State Relays - PCB Mount 120MA 80V 6PIN SPST

Solid State Relays - PCB Mount 120MA 80V 6PIN SPST

Buy Now Datasheet
Relays - Solid State Relays - AQY225R2S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY225R2S
Relays - Solid State Relays AQY225R2S
SSR RELAY SPST-NO 150MA 0-80V

SSR RELAY SPST-NO 150MA 0-80V

Supplier's Site
Photomos Relay, 80V, 150Ma; Contact Form Panasonic - 11N2834 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 80V, 150Ma; Contact Form Panasonic
11N2834
Photomos Relay, 80V, 150Ma; Contact Form Panasonic 11N2834
PHOTOMOS RELAY, 80V, 150mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:150mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes

PHOTOMOS RELAY, 80V, 150mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:150mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, 80 V, 150 Ma, 15 Ohm, Spst-No Rohs Compliant Panasonic - 72Y0865 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 80 V, 150 Ma, 15 Ohm, Spst-No Rohs Compliant Panasonic
72Y0865
Mosfet Relay, 80 V, 150 Ma, 15 Ohm, Spst-No Rohs Compliant Panasonic 72Y0865
MOSFET Relay, 80 V, 150 mA, 15 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 80 V, 150 mA, 15 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147153-AQY225R2S AQY225R2S AQY225R2S 11N2834 72Y0865
Product Name Solid State Relays - AQY225R2S Solid State Relays - PCB Mount Relays - Solid State Relays Photomos Relay, 80V, 150Ma; Contact Form Panasonic Mosfet Relay, 80 V, 150 Ma, 15 Ohm, Spst-No Rohs Compliant Panasonic
Mounting PCBoard Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details