Panasonic Solid State Relays - AQY224NSZ AQY224NSZ

Description
Manufacturer: Panasonic Win Source Part Number: 861757-AQY224NSZ Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Reel - TR Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQY224 Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.49.0055
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861757-AQY224NSZ Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Reel - TR Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQY224 Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.49.0055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY224NSZ - 861757-AQY224NSZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY224NSZ
861757-AQY224NSZ
Solid State Relays - AQY224NSZ 861757-AQY224NSZ
Manufacturer: Panasonic Win Source Part Number: 861757-AQY224NSZ Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Reel - TR Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQY224 Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.49.0055

Manufacturer: Panasonic
Win Source Part Number: 861757-AQY224NSZ
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Package: Reel - TR
Package: 4-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Family Name: AQY224
Categories: Relays
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.49.0055

Buy Now Datasheet
Relays - Solid State Relays - AQY224NSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY224NSZ
Relays - Solid State Relays AQY224NSZ
SSR RELAY SPST-NO 30MA 0-400V

SSR RELAY SPST-NO 30MA 0-400V

Supplier's Site
Solid State Relays - PCB Mount - AQY224NSZ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY224NSZ
Solid State Relays - PCB Mount AQY224NSZ
Solid State Relays - PCB Mount RELAY OPTO AC/DC 400V 30MA 4-SOP

Solid State Relays - PCB Mount RELAY OPTO AC/DC 400V 30MA 4-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 861757-AQY224NSZ AQY224NSZ AQY224NSZ
Product Name Solid State Relays - AQY224NSZ Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Signal Relays - 1393807-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Solid State Interface Relays - 7761471 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details