"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 2A 0-60V
MOS-FET RELAY / Omron Electronic Components
Solid State Relays - PCB Mount 60V SPST-NO DIP4 SMT 2000mA 80ohm 250pF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 39-G3VM-61DR(TR)CT-ND | G3VM-61DR(TR) | 41X7405 | G3VM-61DR(TR) |
| Product Name | Solid State Relays | Relays - Solid State Relays | Mos-Fet Relay / Omron Electronic Components Omron Electronic Components | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) |