Panasonic Solid State Relays - AQY224NSX AQY224NSX

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045891-AQY224NSX Termination: Gull Wing Length: 4.4 mm Mounting: SMD (SMT) Height: 2 mm Number of Pins: 4 Width: 4.3 mm Categories: Solid State Relays Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045891-AQY224NSX Termination: Gull Wing Length: 4.4 mm Mounting: SMD (SMT) Height: 2 mm Number of Pins: 4 Width: 4.3 mm Categories: Solid State Relays Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY224NSX - 1045891-AQY224NSX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY224NSX
1045891-AQY224NSX
Solid State Relays - AQY224NSX 1045891-AQY224NSX
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045891-AQY224NSX Termination: Gull Wing Length: 4.4 mm Mounting: SMD (SMT) Height: 2 mm Number of Pins: 4 Width: 4.3 mm Categories: Solid State Relays Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Throw Configuration: SPST

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045891-AQY224NSX
Termination: Gull Wing
Length: 4.4 mm
Mounting: SMD (SMT)
Height: 2 mm
Number of Pins: 4
Width: 4.3 mm
Categories: Solid State Relays
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Throw Configuration: SPST

Buy Now
Solid State Relays - PCB Mount - AQY224NSX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY224NSX
Solid State Relays - PCB Mount AQY224NSX
Solid State Relays - PCB Mount RELAY OPTO AC/DC 400V 30MA

Solid State Relays - PCB Mount RELAY OPTO AC/DC 400V 30MA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 1045891-AQY224NSX AQY224NSX
Product Name Solid State Relays - AQY224NSX Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Relays - 1617035-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Interface Relays - 9186998 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details