"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176538-G3VM-61E
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 500mA
Categories: Relays
Supplier Device Package: 6-SMD
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 60V
Parts Input Voltage (V): 1.15VDC
MOSFET SMT Relay
SSR RELAY SPST-NO 500MA 0-60V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | G3VM-61E-ND | 1176538-G3VM-61E | 04M9686 | G3VM-61E |
| Product Name | Solid State Relays | Electronic Surplus - G3VM-61E | Mosfet Smt Relay Omron Electronic Components | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |