MOSFET RELAY, SPST-NO, 0.4A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Solid State Relays - PCB Mount 60V 400mA PhotoMOS RF SSOP 1formA CxR
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 97AC9616 | AQY222R2V |
| Product Name | Mosfet Relay, Spst-No, 0.4A, 60V, Smd; Contact Form Panasonic | Solid State Relays - PCB Mount |
| Application Type | Latching | |
| Mounting | Surface Mount | |
| Switch Configuration | FormA; SPST-NO (1 Form A) |