PhotoMOS RF VSSOP 1 Form A solid-state relay for AC/DC switching, with a 60 V load voltage rating and 400 mA continuous load current. It features an on resistance of typ. 0.8 Ω and output capacitance of typ. 27 pF, designed for use in measuring, testing, and telecommunications equipment. The device is housed in a VSSOP package with a 4.6 mm² mounting area and is rated for operation from -40 to +85 °C. Tape and reel packaging is available, with part number marked as "2R2" on the component. It meets no specified industry standards beyond general semiconductor reliability ratings.
Optical SSR, Transistor Output, 200V Product overview: AQY222R2TY from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY222R2TY can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 183-AQY222R2TY |
| Product Name | 200V Bipolar Transistor |