Panasonic Solid State Relays - PCB Mount AQY222R2TY

Description
Solid State Relays - PCB Mount 60V 400mA PhotoMOS RF VSSOP 1formA CxR
Datasheet
Description
Solid State Relays - PCB Mount 60V 400mA PhotoMOS RF VSSOP 1formA CxR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY222R2TY
Solid State Relays - PCB Mount AQY222R2TY
Solid State Relays - PCB Mount 60V 400mA PhotoMOS RF VSSOP 1formA CxR

Solid State Relays - PCB Mount 60V 400mA PhotoMOS RF VSSOP 1formA CxR

Buy Now Datasheet
Relays - Solid State Relays - AQY222R2TY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY222R2TY
Relays - Solid State Relays AQY222R2TY
SSR RELAY SPST-NO 400MA 0-60V

SSR RELAY SPST-NO 400MA 0-60V

Supplier's Site
Mosfet Relay, Spst-No, 0.4A, 60V, Smd; Contact Form Panasonic - 47Y7482 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.4A, 60V, Smd; Contact Form Panasonic
47Y7482
Mosfet Relay, Spst-No, 0.4A, 60V, Smd; Contact Form Panasonic 47Y7482
MOSFET RELAY, SPST-NO, 0.4A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:VSSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.4A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:VSSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number AQY222R2TY AQY222R2TY 47Y7482
Product Name Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst-No, 0.4A, 60V, Smd; Contact Form Panasonic
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761428 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Basic solid-state relay - 788-754 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0110 amps
View Details
2 suppliers