PhotoMOS RF SSOP 1 FORM A CxR10
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018358-AQY221R6VY
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1A
Voltage - Load: 0 to 30 V
Categories: Relays
Status: Active
Max On Resistance: 350 mOhm
Case / Package: 4-SSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3,500
Solid State Relays - PCB Mount PhotoMOS RF SSOP
SSR RELAY SPST-NO 1A 0-30V
RELAY, SOLID STATE, SPST-NO, 1A, 5mA, 30VAC; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:1A; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Heilind Electronics, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQY221R6VY | 1018358-AQY221R6VY | AQY221R6VY | AQY221R6VY | 47W9258 |
| Product Name | PhotoMOS RF SSOP 1 FORM A CxR10 | Solid State Relays - AQY221R6VY | Solid State Relays - PCB Mount | Relays - Solid State Relays | Relay, Solid State, Spst-No, 1A, 5Ma, 30Vac; Contact Form Panasonic |
| Mounting | PCBoard; SMD (SMT) | Surface Mount | Surface Mount | ||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.14 volts | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) |