Panasonic Relays - Solid State Relays AQY221R6V

Description
Win Source Part Number: 1045890-AQY221R6V Category: Relays>Solid State Relays Series: PhotoMOS™ AQY Termination Style: SMD (SMT) Tab Package: Tube Standard Package: 150 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 350 mOhms Load Current: 1 A Voltage - Load: 0 V ~ 30 V Package / Case: 4-SMD (0.175", 4.45mm) Supplier Device Package: 4-SSOP Alternative Parts (Cross-Reference): TLP3122(F); LBA716STR; AQY221R6TY; AQY221R6T; AQY221R6TW; G3VM-61GR1; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-5279-2INACTIVE,2 55-5279,255-5279-6IN ACTIVE,255-5279-6-ND ,255-5279-2-ND,255-5 279-6,255-5279-1-ND, 255-5279-2,255-5279- 1,AQY221R6V-ND Base Product Number: AQY221
Request a Quote Datasheet
Description
Win Source Part Number: 1045890-AQY221R6V Category: Relays>Solid State Relays Series: PhotoMOS™ AQY Termination Style: SMD (SMT) Tab Package: Tube Standard Package: 150 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 350 mOhms Load Current: 1 A Voltage - Load: 0 V ~ 30 V Package / Case: 4-SMD (0.175", 4.45mm) Supplier Device Package: 4-SSOP Alternative Parts (Cross-Reference): TLP3122(F); LBA716STR; AQY221R6TY; AQY221R6T; AQY221R6TW; G3VM-61GR1; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-5279-2INACTIVE,2 55-5279,255-5279-6IN ACTIVE,255-5279-6-ND ,255-5279-2-ND,255-5 279-6,255-5279-1-ND, 255-5279-2,255-5279- 1,AQY221R6V-ND Base Product Number: AQY221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1045890-AQY221R6V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1045890-AQY221R6V
Relays - Solid State Relays 1045890-AQY221R6V
Win Source Part Number: 1045890-AQY221R6V Category: Relays>Solid State Relays Series: PhotoMOS™ AQY Termination Style: SMD (SMT) Tab Package: Tube Standard Package: 150 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 350 mOhms Load Current: 1 A Voltage - Load: 0 V ~ 30 V Package / Case: 4-SMD (0.175", 4.45mm) Supplier Device Package: 4-SSOP Alternative Parts (Cross-Reference): TLP3122(F); LBA716STR; AQY221R6TY; AQY221R6T; AQY221R6TW; G3VM-61GR1; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-5279-2INACTIVE,2 55-5279,255-5279-6IN ACTIVE,255-5279-6-ND ,255-5279-2-ND,255-5 279-6,255-5279-1-ND, 255-5279-2,255-5279- 1,AQY221R6V-ND Base Product Number: AQY221

Win Source Part Number: 1045890-AQY221R6V
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQY
Termination Style: SMD (SMT) Tab
Package: Tube
Standard Package: 150
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 350 mOhms
Load Current: 1 A
Voltage - Load: 0 V ~ 30 V
Package / Case: 4-SMD (0.175", 4.45mm)
Supplier Device Package: 4-SSOP
Alternative Parts (Cross-Reference): TLP3122(F); LBA716STR; AQY221R6TY; AQY221R6T; AQY221R6TW; G3VM-61GR1;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8536.41.0030
Mfr: Panasonic Electric Works
Other Names: 255-5279-2INACTIVE,255-5279,255-5279-6INACTIVE,255-5279-6-ND,255-5279-2-ND,255-5279-6,255-5279-1-ND,255-5279-2,255-5279-1,AQY221R6V-ND
Base Product Number: AQY221

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY221R6V
Solid State Relays - PCB Mount AQY221R6V
Solid State Relays - PCB Mount PhotoMOS RF SSOP

Solid State Relays - PCB Mount PhotoMOS RF SSOP

Buy Now Datasheet
Mosfet Relay, Spst-No, 1A, 30V, Smd Rohs Compliant Panasonic - 70AH6160 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 1A, 30V, Smd Rohs Compliant Panasonic
70AH6160
Mosfet Relay, Spst-No, 1A, 30V, Smd Rohs Compliant Panasonic 70AH6160
MOSFET RELAY, SPST-NO, 1A, 30V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 1A, 30V, SMD ROHS COMPLIANT: YES

Supplier's Site
Mosfet Relay, Spst-No, 1A, 30V, Smd; Contact Form Panasonic - 45W6741 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 1A, 30V, Smd; Contact Form Panasonic
45W6741
Mosfet Relay, Spst-No, 1A, 30V, Smd; Contact Form Panasonic 45W6741
MOSFET RELAY, SPST-NO, 1A, 30V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:1A; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 1A, 30V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:1A; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1045890-AQY221R6V AQY221R6V 70AH6160 45W6741
Product Name Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 1A, 30V, Smd Rohs Compliant Panasonic Mosfet Relay, Spst-No, 1A, 30V, Smd; Contact Form Panasonic
Mounting PCBoard; SMD (SMT) Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-286-721-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - CC2099-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details