Panasonic Solid State Relays - AQY221R2S AQY221R2S

Description
Manufacturer: Panasonic Win Source Part Number: 1147146-AQY221R2S Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Medical
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1147146-AQY221R2S Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY221R2S - 1147146-AQY221R2S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY221R2S
1147146-AQY221R2S
Solid State Relays - AQY221R2S 1147146-AQY221R2S
Manufacturer: Panasonic Win Source Part Number: 1147146-AQY221R2S Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Medical

Manufacturer: Panasonic
Win Source Part Number: 1147146-AQY221R2S
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Medical

Buy Now
Solid State Relays - PCB Mount - AQY221R2S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY221R2S
Solid State Relays - PCB Mount AQY221R2S
Solid State Relays - PCB Mount 250mA 40V 4PIN C X R10

Solid State Relays - PCB Mount 250mA 40V 4PIN C X R10

Buy Now Datasheet
Ssr, Photo Mosfet, 40V, 250Ma; Contact Form Panasonic - 84C9172 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 40V, 250Ma; Contact Form Panasonic
84C9172
Ssr, Photo Mosfet, 40V, 250Ma; Contact Form Panasonic 84C9172
SSR, PHOTO MOSFET, 40V, 250mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:250mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Features:PhotoMOSRoH S Compliant: Yes

SSR, PHOTO MOSFET, 40V, 250mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:250mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Features:PhotoMOSRoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQY221R2S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY221R2S
Relays - Solid State Relays AQY221R2S
SSR RELAY SPST-NO 250MA 0-40V

SSR RELAY SPST-NO 250MA 0-40V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147146-AQY221R2S AQY221R2S 84C9172 AQY221R2S
Product Name Solid State Relays - AQY221R2S Solid State Relays - PCB Mount Ssr, Photo Mosfet, 40V, 250Ma; Contact Form Panasonic Relays - Solid State Relays
Mounting PCBoard Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.41 - Relay interface modules - Single output SSR - 384170129024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Signal Relays - 1393813-4 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
Basic solid-state relay - 857-161 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
4 suppliers
G3VM-21UV11/51UV/61UV MOS FET Relays VSON(R), Voltage Driving Type - G3VM-21UV11 - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
4 suppliers