SSR RELAY SPST-NO 180MA 0-20V
PHOTOMOS RELAY, 20V, 0.18A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:180mA; MOSFET Relay Package Style:VSSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Solid State Relays - PCB Mount PhotoMOS VSSOP CXR3 2.10X1.80X2.90mm
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQY221N5TW | 47Y7928 | AQY221N5TW |
| Product Name | Relays - Solid State Relays | Photomos Relay, 20V, 0.18A; Contact Form Panasonic | Solid State Relays - PCB Mount |
| Mounting | Surface Mount | Surface Mount |