Panasonic Solid State Relays - AQY221N3M AQY221N3M

Description
Manufacturer: Panasonic Win Source Part Number: 911676-AQY221N3M Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.116", 2.95mm) Package: Tube Package: 4-SMD (0.116", 2.95mm) Mounting: Surface Mount Family Name: AQY221 Categories: Relays Case / Package: 4-SON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 911676-AQY221N3M Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.116", 2.95mm) Package: Tube Package: 4-SMD (0.116", 2.95mm) Mounting: Surface Mount Family Name: AQY221 Categories: Relays Case / Package: 4-SON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY221N3M - 911676-AQY221N3M - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY221N3M
911676-AQY221N3M
Solid State Relays - AQY221N3M 911676-AQY221N3M
Manufacturer: Panasonic Win Source Part Number: 911676-AQY221N3M Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.116", 2.95mm) Package: Tube Package: 4-SMD (0.116", 2.95mm) Mounting: Surface Mount Family Name: AQY221 Categories: Relays Case / Package: 4-SON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030

Manufacturer: Panasonic
Win Source Part Number: 911676-AQY221N3M
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.116", 2.95mm)
Package: Tube
Package: 4-SMD (0.116", 2.95mm)
Mounting: Surface Mount
Family Name: AQY221
Categories: Relays
Case / Package: 4-SON
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.41.0030

Buy Now Datasheet
Relays - Solid State Relays - AQY221N3M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY221N3M
Relays - Solid State Relays AQY221N3M
SSR RELAY SPST-NO 150MA 0-25V

SSR RELAY SPST-NO 150MA 0-25V

Supplier's Site
Solid State Mosfet Rly, Spst, 0.15A, 25V Rohs Compliant Panasonic - 70AH6156 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Mosfet Rly, Spst, 0.15A, 25V Rohs Compliant Panasonic
70AH6156
Solid State Mosfet Rly, Spst, 0.15A, 25V Rohs Compliant Panasonic 70AH6156
SOLID STATE MOSFET RLY, SPST, 0.15A, 25V ROHS COMPLIANT: YES

SOLID STATE MOSFET RLY, SPST, 0.15A, 25V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY221N3M
Solid State Relays - PCB Mount AQY221N3M
Solid State Relays - PCB Mount AC/DC 25V 150mA PHOTOMOS MICRO-MINI

Solid State Relays - PCB Mount AC/DC 25V 150mA PHOTOMOS MICRO-MINI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 911676-AQY221N3M AQY221N3M 70AH6156 AQY221N3M
Product Name Solid State Relays - AQY221N3M Relays - Solid State Relays Solid State Mosfet Rly, Spst, 0.15A, 25V Rohs Compliant Panasonic Solid State Relays - PCB Mount
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-718 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers