Solid State Relays - PCB Mount 40v 120mA 40V load voltage
SSR RELAY SPST-NO 120MA 0-40V
SSR, PHOTO MOSFET, 40V, 120mA, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:SON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 0.12A, 40V, SMD ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQY221N2MY | AQY221N2MY | 09R2886 | 12AJ6987 |
| Product Name | Solid State Relays - PCB Mount | Relays - Solid State Relays | Ssr, Photo Mosfet, 40V, 120Ma, Full Reel; Contact Form Panasonic | Mosfet Relay, Spst-No, 0.12A, 40V, Smd Rohs Compliant Panasonic |
| Approvals | RoHS | RoHS | RoHS |