Panasonic Solid State Relays - AQY221N1SX AQY221N1SX

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018344-AQY221N1SX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 40 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 12.5 Ohm Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018344-AQY221N1SX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 40 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 12.5 Ohm Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY221N1SX - 1018344-AQY221N1SX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY221N1SX
1018344-AQY221N1SX
Solid State Relays - AQY221N1SX 1018344-AQY221N1SX
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018344-AQY221N1SX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 40 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 12.5 Ohm Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018344-AQY221N1SX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 40 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 12.5 Ohm
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - AQY221N1SX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY221N1SX
Relays - Solid State Relays AQY221N1SX
SSR RELAY SPST-NO 120MA 0-40V

SSR RELAY SPST-NO 120MA 0-40V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1018344-AQY221N1SX AQY221N1SX
Product Name Solid State Relays - AQY221N1SX Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application Type General
Mounting Through Hole
Switch Configuration FormC
View Details
GP Terminal Block Relay - 700-HLS1L2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Basic solid-state relay - 857-167 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers