Panasonic Solid State Relays - AQY221N1S AQY221N1S

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768765-AQY221N1S Series: PhotoMOS AQY Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 40 V Family Name: AQY221N1S Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 12.5 Ohm Alternative Parts (Cross-Reference): AQY221N1SZ; AQY221N1SX; PS7200R-1A-E4; PS7200R-1A-E3; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768765-AQY221N1S Series: PhotoMOS AQY Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 40 V Family Name: AQY221N1S Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 12.5 Ohm Alternative Parts (Cross-Reference): AQY221N1SZ; AQY221N1SX; PS7200R-1A-E4; PS7200R-1A-E3; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY221N1S - 768765-AQY221N1S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY221N1S
768765-AQY221N1S
Solid State Relays - AQY221N1S 768765-AQY221N1S
Manufacturer: Panasonic Electric Works Win Source Part Number: 768765-AQY221N1S Series: PhotoMOS AQY Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 40 V Family Name: AQY221N1S Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 12.5 Ohm Alternative Parts (Cross-Reference): AQY221N1SZ; AQY221N1SX; PS7200R-1A-E4; PS7200R-1A-E3; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768765-AQY221N1S
Series: PhotoMOS AQY
Packaging: Tube
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 120mA
Voltage - Load: 0 ~ 40 V
Family Name: AQY221N1S
Categories: Relays
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 12.5 Ohm
Alternative Parts (Cross-Reference): AQY221N1SZ; AQY221N1SX; PS7200R-1A-E4; PS7200R-1A-E3;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - AQY221N1S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY221N1S
Relays - Solid State Relays AQY221N1S
SSR RELAY SPST-NO 120MA 0-40V

SSR RELAY SPST-NO 120MA 0-40V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 768765-AQY221N1S AQY221N1S
Product Name Solid State Relays - AQY221N1S Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.41 - Relay interface modules - Single output SSR - 384170128240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Solid State Relays - 2946-859-796-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
4 suppliers