Manufacturer: Panasonic Electric Works
Win Source Part Number: 768764-AQY221FN2V
Series: PhotoMOS AQY
Packaging: Tube
Termination Style: SMD (SMT) Tab
Package: 4-SMD (0.175", 4.45mm)
Mounting: SMD
Voltage - Input: 1.3VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 40 V
Family Name: AQY221F
Categories: Relays
Manufacturer Package: 4-SSOP
On-State Resistance (Maximum): 12.5 Ohm
Introduction Date: October 08, 2008
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MOSFET RELAY, SPST-NO, 0.12A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Solid State Relays - PCB Mount RELAY PHOTOMOS SPST-NO 40V .12A
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 768764-AQY221FN2V | 63W2623 | AQY221FN2V |
| Product Name | Solid State Relays - AQY221FN2V | Mosfet Relay, Spst-No, 0.12A, 40V, Smd; Contact Form Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD | Surface Mount | |
| Input Voltage (Control Signal) Type | DC | ||
| Input Voltage (Control Signal) Range | 1.3 volts | ||
| Application Type | Latching |