Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018334-AQY212SZ
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 500mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 2.5 Ohm
Case / Package: 4-SOP
Alternative Parts (Cross-Reference): AQY212SX; SMP-1A37-4PT; AQY212S;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS
SSR RELAY SPST-NO 500MA 0-60V
MOSFET RELAY, SPST-NO, 0.5A, 60V, GW; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 0.5A, 60V, GW; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1018334-AQY212SZ | AQY212SZ | AQY212SZ | 11N2798 | AQY212SZ |
| Product Name | Solid State Relays - AQY212SZ | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) | Relays - Solid State Relays | Mosfet Relay, Spst-No, 0.5A, 60V, Gw; Contact Form Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD (SMT) | Socket or Plug-in Style | Surface Mount | Surface Mount | |
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.14 volts | ||||
| Approvals | RoHS | RoHS |