Panasonic Solid State Relays - AQY212FG2SX AQY212FG2SX

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768762-AQY212FG2SX Series: PhotoMOS AQY Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.4VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.25A Voltage - Load: 0 ~ 60 V Family Name: AQY211 Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 500 mOhm Introduction Date: August 06, 2012 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768762-AQY212FG2SX Series: PhotoMOS AQY Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.4VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.25A Voltage - Load: 0 ~ 60 V Family Name: AQY211 Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 500 mOhm Introduction Date: August 06, 2012 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY212FG2SX - 768762-AQY212FG2SX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY212FG2SX
768762-AQY212FG2SX
Solid State Relays - AQY212FG2SX 768762-AQY212FG2SX
Manufacturer: Panasonic Electric Works Win Source Part Number: 768762-AQY212FG2SX Series: PhotoMOS AQY Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.4VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.25A Voltage - Load: 0 ~ 60 V Family Name: AQY211 Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 500 mOhm Introduction Date: August 06, 2012 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768762-AQY212FG2SX
Series: PhotoMOS AQY
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.4VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1.25A
Voltage - Load: 0 ~ 60 V
Family Name: AQY211
Categories: Relays
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 500 mOhm
Introduction Date: August 06, 2012
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Solid State Relays - PCB Mount - AQY212FG2SX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY212FG2SX
Solid State Relays - PCB Mount AQY212FG2SX
Solid State Relays - PCB Mount RELAY PHOTOMOS 60V 1.25A

Solid State Relays - PCB Mount RELAY PHOTOMOS 60V 1.25A

Buy Now Datasheet
Mosfet Relay, Spst-No, 1.25A, 60V, Smd; Contact Form Panasonic - 29X2834 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 1.25A, 60V, Smd; Contact Form Panasonic
29X2834
Mosfet Relay, Spst-No, 1.25A, 60V, Smd; Contact Form Panasonic 29X2834
MOSFET RELAY, SPST-NO, 1.25A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.25A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 1.25A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.25A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays AQY212FG2SX
SSR RELAY SPST-NO 1.25A 0-60V

SSR RELAY SPST-NO 1.25A 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 768762-AQY212FG2SX AQY212FG2SX 29X2834 AQY212FG2SX
Product Name Solid State Relays - AQY212FG2SX Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 1.25A, 60V, Smd; Contact Form Panasonic Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391082308273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Input Voltage (Control Signal) Type AC
View Details
Specs
Mounting DPDT (2 Form C)
Features -65degC ~ 125degC
View Details
Solid State Relays - 2946-286-791-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details