Panasonic Solid State Relays - AQY212FG2S AQY212FG2S

Description
Manufacturer: Panasonic Win Source Part Number: 1147133-AQY212FG2S Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1147133-AQY212FG2S Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY212FG2S - 1147133-AQY212FG2S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY212FG2S
1147133-AQY212FG2S
Solid State Relays - AQY212FG2S 1147133-AQY212FG2S
Manufacturer: Panasonic Win Source Part Number: 1147133-AQY212FG2S Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1147133-AQY212FG2S
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Solid State Relays - PCB Mount - AQY212FG2S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY212FG2S
Solid State Relays - PCB Mount AQY212FG2S
Solid State Relays - PCB Mount SOP4 60V 1.25A

Solid State Relays - PCB Mount SOP4 60V 1.25A

Buy Now Datasheet
Ssr, Photo Mosfet, 60V, 1.25A; Contact Form Panasonic - 09R2883 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 60V, 1.25A; Contact Form Panasonic
09R2883
Ssr, Photo Mosfet, 60V, 1.25A; Contact Form Panasonic 09R2883
SSR, PHOTO MOSFET, 60V, 1.25A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.25A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Depth:4.3mm RoHS Compliant: Yes

SSR, PHOTO MOSFET, 60V, 1.25A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.25A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Depth:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1147133-AQY212FG2S AQY212FG2S 09R2883
Product Name Solid State Relays - AQY212FG2S Solid State Relays - PCB Mount Ssr, Photo Mosfet, 60V, 1.25A; Contact Form Panasonic
Mounting PCBoard Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393070068240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - 1-1617068-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Basic solid-state relay - 788-754 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0110 amps
View Details
2 suppliers
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components - 53H7261 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormB; DPST-NC (2 Form B)
View Details