Panasonic Solid State Relays - AQY211G2SZ AQY211G2SZ

Description
Manufacturer: Panasonic Win Source Part Number: 861748-AQY211G2SZ Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Reel - TR Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQY211 Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-6060-6, AQY211G2SZ-ND, 255-6060-2, 255-6060-1
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861748-AQY211G2SZ Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Reel - TR Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQY211 Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-6060-6, AQY211G2SZ-ND, 255-6060-2, 255-6060-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY211G2SZ - 861748-AQY211G2SZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY211G2SZ
861748-AQY211G2SZ
Solid State Relays - AQY211G2SZ 861748-AQY211G2SZ
Manufacturer: Panasonic Win Source Part Number: 861748-AQY211G2SZ Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Reel - TR Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQY211 Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-6060-6, AQY211G2SZ-ND, 255-6060-2, 255-6060-1

Manufacturer: Panasonic
Win Source Part Number: 861748-AQY211G2SZ
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Package: Reel - TR
Package: 4-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Family Name: AQY211
Categories: Relays
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-6060-6, AQY211G2SZ-ND, 255-6060-2, 255-6060-1

Buy Now Datasheet
Mosfet Relay, Spst-No, 1.6A, 40V, Smd; Contact Form Panasonic - 29X2833 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 1.6A, 40V, Smd; Contact Form Panasonic
29X2833
Mosfet Relay, Spst-No, 1.6A, 40V, Smd; Contact Form Panasonic 29X2833
MOSFET RELAY, SPST-NO, 1.6A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:1.6A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 1.6A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:1.6A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relays - PCB Mount - AQY211G2SZ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY211G2SZ
Solid State Relays - PCB Mount AQY211G2SZ
Solid State Relays - PCB Mount RELAY OPTO SPST NO 1.6A 4SOP

Solid State Relays - PCB Mount RELAY OPTO SPST NO 1.6A 4SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 861748-AQY211G2SZ 29X2833 AQY211G2SZ
Product Name Solid State Relays - AQY211G2SZ Mosfet Relay, Spst-No, 1.6A, 40V, Smd; Contact Form Panasonic Solid State Relays - PCB Mount
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products