Manufacturer: Panasonic Electric Works
Win Source Part Number: 768761-AQY211G2SX
Series: PhotoMOS AQY
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.32VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1.6A
Voltage - Load: 0 ~ 40 V
Family Name: AQY211
Categories: Relays
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 150 mOhm
Introduction Date: August 06, 2012
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4
Solid State Relays - PCB Mount RELAY OPTO SPST NO 1.6A 4SOP
SSR RELAY SPST-NO 1.6A 0-40V
MOSFET RELAY, SPST-NO, 1.6A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:1.6A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Win Source Electronics | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 768761-AQY211G2SX | AQY211G2SX | AQY211G2SX | AQY211G2SX | 29X2832 |
| Product Name | Solid State Relays - AQY211G2SX | PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4 | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mosfet Relay, Spst-No, 1.6A, 40V, Smd; Contact Form Panasonic |
| Mounting | PCBoard; SMD | Surface Mount | Surface Mount | ||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.32 volts | ||||
| Approvals | RoHS | RoHS |