Panasonic Solid State Relays - AQY211EHA AQY211EHA

Description
Manufacturer: Panasonic Win Source Part Number: 1147132-AQY211EHA Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1147132-AQY211EHA Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY211EHA - 1147132-AQY211EHA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY211EHA
1147132-AQY211EHA
Solid State Relays - AQY211EHA 1147132-AQY211EHA
Manufacturer: Panasonic Win Source Part Number: 1147132-AQY211EHA Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1147132-AQY211EHA
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 50mA 1.5V 1A Relay
183-AQY211EHA
SMD 50mA 1.5V 1A Relay 183-AQY211EHA
Solid State Relay 50mA 1.5V DC-IN 1A 30V AC/DC-OUT 4-Pin DIP SMD Tube Product overview: AQY211EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 1A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 1A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY211EHA can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 1A 30V AC/DC-OUT 4-Pin DIP SMD Tube Product overview: AQY211EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 1A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 1A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY211EHA can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY211EHA
Solid State Relays - PCB Mount AQY211EHA
Solid State Relays - PCB Mount 30v 1000mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 30v 1000mA DIP Form A Norm-Open

Buy Now Datasheet
Mosfet Relay, Spst, 1A, 30V, Smd; Contact Form Panasonic - 11N2787 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 1A, 30V, Smd; Contact Form Panasonic
11N2787
Mosfet Relay, Spst, 1A, 30V, Smd; Contact Form Panasonic 11N2787
MOSFET RELAY, SPST, 1A, 30V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:1A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST, 1A, 30V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:1A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQY211EHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY211EHA
Relays - Solid State Relays AQY211EHA
SSR RELAY SPST-NO 1A 0-30V

SSR RELAY SPST-NO 1A 0-30V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147132-AQY211EHA 183-AQY211EHA AQY211EHA 11N2787 AQY211EHA
Product Name Solid State Relays - AQY211EHA SMD 50mA 1.5V 1A Relay Solid State Relays - PCB Mount Mosfet Relay, Spst, 1A, 30V, Smd; Contact Form Panasonic Relays - Solid State Relays
Mounting PCBoard Surface Mount Surface Mount
Approvals RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 120MA 400V Relay - 183-PVO402P-T - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Mounting Surface Mount
View Details
2 suppliers
Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details