Panasonic Solid State Relays - AQY211EH AQY211EH

Description
Manufacturer: Panasonic Win Source Part Number: 1147131-AQY211EH Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1147131-AQY211EH Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY211EH - 1147131-AQY211EH - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY211EH
1147131-AQY211EH
Solid State Relays - AQY211EH 1147131-AQY211EH
Manufacturer: Panasonic Win Source Part Number: 1147131-AQY211EH Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1147131-AQY211EH
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY211EH
Solid State Relays - PCB Mount AQY211EH
Solid State Relays - PCB Mount 30v 1000mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 30v 1000mA DIP Form A Norm-Open

Buy Now Datasheet
Relays - Solid State Relays - AQY211EH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY211EH
Relays - Solid State Relays AQY211EH
SSR RELAY SPST-NO 1A 0-30V

SSR RELAY SPST-NO 1A 0-30V

Supplier's Site
Ssr Mosfet, Spst-No, 1A, 1.2Ma, 30V; Contact Form Panasonic - 11N2786 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Mosfet, Spst-No, 1A, 1.2Ma, 30V; Contact Form Panasonic
11N2786
Ssr Mosfet, Spst-No, 1A, 1.2Ma, 30V; Contact Form Panasonic 11N2786
SSR MOSFET, SPST-NO, 1A, 1.2mA, 30V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:1A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

SSR MOSFET, SPST-NO, 1A, 1.2mA, 30V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:1A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
S.s.mosfet Rly, Spst-No, 30V, 1A, Tht Rohs Compliant Panasonic - 68AH8854 - Newark, An Avnet Company
Chicago, IL, United States
S.s.mosfet Rly, Spst-No, 30V, 1A, Tht Rohs Compliant Panasonic
68AH8854
S.s.mosfet Rly, Spst-No, 30V, 1A, Tht Rohs Compliant Panasonic 68AH8854
S.S.MOSFET RLY, SPST-NO, 30V, 1A, THT ROHS COMPLIANT: YES

S.S.MOSFET RLY, SPST-NO, 30V, 1A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147131-AQY211EH AQY211EH AQY211EH 11N2786 68AH8854
Product Name Solid State Relays - AQY211EH Solid State Relays - PCB Mount Relays - Solid State Relays Ssr Mosfet, Spst-No, 1A, 1.2Ma, 30V; Contact Form Panasonic S.s.mosfet Rly, Spst-No, 30V, 1A, Tht Rohs Compliant Panasonic
Mounting PCBoard Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 25A, 21.6-280V, Panel; Contact Configuration Finder - 76AC0291 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1617539-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-859-706-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - Z3517-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers