PHOTOMOS RELAY, 350V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Solid State Relays - PCB Mount 120MA 350V 6PIN 1 FORM A
1 Form A(SPST-NO) 1.25V 350V 17Ω 120mA AC,DC SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS
SSR RELAY SPST-NO 120MA 0-350V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 10C4004 | AQY210SX | AQY210SX | AQY210SX |
| Product Name | Photomos Relay, 350V, 120Ma; Contact Form Panasonic | Solid State Relays - PCB Mount | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) | Relays - Solid State Relays |
| Application Type | Latching | |||
| Mounting | Surface Mount | Socket or Plug-in Style | Surface Mount | |
| Switch Configuration | FormA; SPST-NO (1 Form A) | FormA |