Panasonic Solid State Relays - PCB Mount AQY210S

Description
Solid State Relays - PCB Mount 120MA 350V 6PIN SPST
Datasheet
Description
Solid State Relays - PCB Mount 120MA 350V 6PIN SPST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PCB Mount - AQY210S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY210S
Solid State Relays - PCB Mount AQY210S
Solid State Relays - PCB Mount 120MA 350V 6PIN SPST

Solid State Relays - PCB Mount 120MA 350V 6PIN SPST

Buy Now Datasheet
Ssr, Photo Mosfet, 350V, 120Ma; Contact Form Panasonic - 95B0003 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 350V, 120Ma; Contact Form Panasonic
95B0003
Ssr, Photo Mosfet, 350V, 120Ma; Contact Form Panasonic 95B0003
SSR, PHOTO MOSFET, 350V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, PHOTO MOSFET, 350V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, 350 V, 120 Ma, 25 Ohm, Spst-No Rohs Compliant Panasonic - 67C3993 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 350 V, 120 Ma, 25 Ohm, Spst-No Rohs Compliant Panasonic
67C3993
Mosfet Relay, 350 V, 120 Ma, 25 Ohm, Spst-No Rohs Compliant Panasonic 67C3993
MOSFET Relay, 350 V, 120 mA, 25 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 350 V, 120 mA, 25 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - AQY210S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY210S
Relays - Solid State Relays AQY210S
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQY210S 95B0003 67C3993 AQY210S
Product Name Solid State Relays - PCB Mount Ssr, Photo Mosfet, 350V, 120Ma; Contact Form Panasonic Mosfet Relay, 350 V, 120 Ma, 25 Ohm, Spst-No Rohs Compliant Panasonic Relays - Solid State Relays
Input Current (Control Signal) Range 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details