Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147129-AQY210KS
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
SSR RELAY SPST-NO 120MA 0-350V
Solid State Relays - PCB Mount 120MA 350V 4PIN LATCHING
MOSFET Relay, 350 V, 120 mA, 35 ohm, SPST-NO RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147129-AQY210KS | AQY210KS | AQY210KS | 70C6117 |
| Product Name | Solid State Relays - AQY210KS | Relays - Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, 350 V, 120 Ma, 35 Ohm, Spst-No Rohs Compliant Panasonic |
| Mounting | PCBoard | Surface Mount |