Panasonic SMD 50mA 1.5V 0.13A Relay AQY210EHA

Description
Solid State Relay 50mA 1.5V DC-IN 0.13A 350V AC/DC-OUT 4-Pin DIP SMD Tube Product overview: AQY210EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.13A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.13A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY210EHA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 50mA 1.5V DC-IN 0.13A 350V AC/DC-OUT 4-Pin DIP SMD Tube Product overview: AQY210EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.13A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.13A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY210EHA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 1.5V 0.13A Relay
183-AQY210EHA
SMD 50mA 1.5V 0.13A Relay 183-AQY210EHA
Solid State Relay 50mA 1.5V DC-IN 0.13A 350V AC/DC-OUT 4-Pin DIP SMD Tube Product overview: AQY210EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.13A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.13A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY210EHA can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 0.13A 350V AC/DC-OUT 4-Pin DIP SMD Tube Product overview: AQY210EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.13A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.13A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY210EHA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY210EHA
Solid State Relays - PCB Mount AQY210EHA
Solid State Relays - PCB Mount 130MA 350V 4PIN SPST

Solid State Relays - PCB Mount 130MA 350V 4PIN SPST

Buy Now Datasheet
Relays - Solid State Relays - AQY210EHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY210EHA
Relays - Solid State Relays AQY210EHA
SSR RELAY SPST-NO 130MA 0-350V

SSR RELAY SPST-NO 130MA 0-350V

Supplier's Site
Photomos Relay, 350V, 130Ma; Contact Form Panasonic - 07C7193 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 350V, 130Ma; Contact Form Panasonic
07C7193
Photomos Relay, 350V, 130Ma; Contact Form Panasonic 07C7193
PHOTOMOS RELAY, 350V, 130mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes

PHOTOMOS RELAY, 350V, 130mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, 350 V, 130 Ma, 25 Ohm, Spst-No Rohs Compliant Panasonic - 67C3992 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 350 V, 130 Ma, 25 Ohm, Spst-No Rohs Compliant Panasonic
67C3992
Mosfet Relay, 350 V, 130 Ma, 25 Ohm, Spst-No Rohs Compliant Panasonic 67C3992
MOSFET Relay, 350 V, 130 mA, 25 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 350 V, 130 mA, 25 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQY210EHA AQY210EHA AQY210EHA 07C7193 67C3992
Product Name SMD 50mA 1.5V 0.13A Relay Solid State Relays - PCB Mount Relays - Solid State Relays Photomos Relay, 350V, 130Ma; Contact Form Panasonic Mosfet Relay, 350 V, 130 Ma, 25 Ohm, Spst-No Rohs Compliant Panasonic
Approvals RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Input Current (Control Signal) Range 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVR2300N-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1617120-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers