Panasonic Solid State Relays - AQW614EHAZ AQW614EHAZ

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018312-AQW614EHAZ Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NO/NC (1 Form A and B) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018312-AQW614EHAZ Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NO/NC (1 Form A and B) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW614EHAZ - 1018312-AQW614EHAZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW614EHAZ
1018312-AQW614EHAZ
Solid State Relays - AQW614EHAZ 1018312-AQW614EHAZ
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018312-AQW614EHAZ Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NO/NC (1 Form A and B) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018312-AQW614EHAZ
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST-NO/NC (1 Form A and B)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 400V 100mA 50mA Relay
183-AQW614EHAZ
SMD 400V 100mA 50mA Relay 183-AQW614EHAZ
SSR 400V 100mA AC/DC Out, 50mA DC In, 5kV Iso, SMD Product overview: AQW614EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 100mA, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 100mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW614EHAZ can be used for catalog matching and distributor lookup.

SSR 400V 100mA AC/DC Out, 50mA DC In, 5kV Iso, SMD Product overview: AQW614EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 100mA, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 100mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW614EHAZ can be used for catalog matching and distributor lookup.

Supplier's Site
Ic,nc/no Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic - 10C3993 - Newark, An Avnet Company
Chicago, IL, United States
Ic,nc/no Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic
10C3993
Ic,nc/no Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic 10C3993
IC,NC/NO PC-Mount Solid-State Relay,2-CHANNEL,SO RoHS Compliant: Yes

IC,NC/NO PC-Mount Solid-State Relay,2-CHANNEL,SO RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW614EHAZ
Solid State Relays - PCB Mount AQW614EHAZ
Solid State Relays - PCB Mount 400v 100mA 8pin DIP Form A B

Solid State Relays - PCB Mount 400v 100mA 8pin DIP Form A B

Buy Now Datasheet
Relays - Solid State Relays - AQW614EHAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW614EHAZ
Relays - Solid State Relays AQW614EHAZ
RELAY SPST-NO/NC 100MA 0-400V

RELAY SPST-NO/NC 100MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number 1018312-AQW614EHAZ 183-AQW614EHAZ 10C3993 AQW614EHAZ AQW614EHAZ
Product Name Solid State Relays - AQW614EHAZ SMD 400V 100mA 50mA Relay Ic,nc/no Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617543-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details