Panasonic Ssr, Spst-No/spst-Nc, 100Ma, 3Ma, 400V; Contact Form Panasonic AQW614EA

Description
SSR, SPST-NO/SPST-NC, 100mA, 3mA, 400V; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
SSR, SPST-NO/SPST-NC, 100mA, 3mA, 400V; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Spst-No/spst-Nc, 100Ma, 3Ma, 400V; Contact Form Panasonic - 16F9095 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Spst-No/spst-Nc, 100Ma, 3Ma, 400V; Contact Form Panasonic
16F9095
Ssr, Spst-No/spst-Nc, 100Ma, 3Ma, 400V; Contact Form Panasonic 16F9095
SSR, SPST-NO/SPST-NC, 100mA, 3mA, 400V; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount RoHS Compliant: Yes

SSR, SPST-NO/SPST-NC, 100mA, 3mA, 400V; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW614EA
Solid State Relays - PCB Mount AQW614EA
Solid State Relays - PCB Mount RELAY OPTO DPST-NO/NC 8 SMD

Solid State Relays - PCB Mount RELAY OPTO DPST-NO/NC 8 SMD

Buy Now Datasheet
Relays - Solid State Relays - AQW614EA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW614EA
Relays - Solid State Relays AQW614EA
RELAY SPST-NO/NC 100MA 0-400V

RELAY SPST-NO/NC 100MA 0-400V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 16F9095 AQW614EA AQW614EA
Product Name Ssr, Spst-No/spst-Nc, 100Ma, 3Ma, 400V; Contact Form Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details