Panasonic Solid State Relays - AQW612S AQW612S

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768760-AQW612S Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NO/NC (1 Form A and B) Relay Type: Relay Load Current: 450mA Voltage - Load: 0 ~ 60 V Family Name: AQW612S Categories: Relays Manufacturer Package: 8-SOP On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): AQW612SX; AQW612SZ ; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768760-AQW612S Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NO/NC (1 Form A and B) Relay Type: Relay Load Current: 450mA Voltage - Load: 0 ~ 60 V Family Name: AQW612S Categories: Relays Manufacturer Package: 8-SOP On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): AQW612SX; AQW612SZ ; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW612S - 768760-AQW612S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW612S
768760-AQW612S
Solid State Relays - AQW612S 768760-AQW612S
Manufacturer: Panasonic Electric Works Win Source Part Number: 768760-AQW612S Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NO/NC (1 Form A and B) Relay Type: Relay Load Current: 450mA Voltage - Load: 0 ~ 60 V Family Name: AQW612S Categories: Relays Manufacturer Package: 8-SOP On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): AQW612SX; AQW612SZ ; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768760-AQW612S
Series: PhotoMOS AQW
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SOP (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST-NO/NC (1 Form A and B)
Relay Type: Relay
Load Current: 450mA
Voltage - Load: 0 ~ 60 V
Family Name: AQW612S
Categories: Relays
Manufacturer Package: 8-SOP
On-State Resistance (Maximum): 2.5 Ohm
Alternative Parts (Cross-Reference): AQW612SX; AQW612SZ ;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Ssr, Spst, 60Vac/vdc, 450Ma; Contact Form Panasonic - 40T0087 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Spst, 60Vac/vdc, 450Ma; Contact Form Panasonic
40T0087
Ssr, Spst, 60Vac/vdc, 450Ma; Contact Form Panasonic 40T0087
SSR, SPST, 60VAC/VDC, 450mA; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:450mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, SPST, 60VAC/VDC, 450mA; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:450mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Solid State Mosfet Rly, Spst, 0.45A, 60V Rohs Compliant Panasonic - 70AH6147 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Mosfet Rly, Spst, 0.45A, 60V Rohs Compliant Panasonic
70AH6147
Solid State Mosfet Rly, Spst, 0.45A, 60V Rohs Compliant Panasonic 70AH6147
SOLID STATE MOSFET RLY, SPST, 0.45A, 60V ROHS COMPLIANT: YES

SOLID STATE MOSFET RLY, SPST, 0.45A, 60V ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQW612S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW612S
Relays - Solid State Relays AQW612S
SSR RELAY SPST-NO/NC 450MA 0-60V

SSR RELAY SPST-NO/NC 450MA 0-60V

Supplier's Site
Solid State Relays - PCB Mount - AQW612S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW612S
Solid State Relays - PCB Mount AQW612S
Solid State Relays - PCB Mount PhotoMOS (MOSFET) relay

Solid State Relays - PCB Mount PhotoMOS (MOSFET) relay

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 768760-AQW612S 40T0087 70AH6147 AQW612S AQW612S
Product Name Solid State Relays - AQW612S Ssr, Spst, 60Vac/vdc, 450Ma; Contact Form Panasonic Solid State Mosfet Rly, Spst, 0.45A, 60V Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details