Panasonic Solid State Relays - AQW284S AQW284S

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768758-AQW284S Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 80mA Voltage - Load: 0 ~ 400 V Family Name: AQW284S Categories: Relays Manufacturer Package: 8-SOP On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): G3VM-SW-S; AQW284SZ; AQW284SX; Introduction Date: May 01, 2006 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768758-AQW284S Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 80mA Voltage - Load: 0 ~ 400 V Family Name: AQW284S Categories: Relays Manufacturer Package: 8-SOP On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): G3VM-SW-S; AQW284SZ; AQW284SX; Introduction Date: May 01, 2006 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW284S - 768758-AQW284S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW284S
768758-AQW284S
Solid State Relays - AQW284S 768758-AQW284S
Manufacturer: Panasonic Electric Works Win Source Part Number: 768758-AQW284S Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 80mA Voltage - Load: 0 ~ 400 V Family Name: AQW284S Categories: Relays Manufacturer Package: 8-SOP On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): G3VM-SW-S; AQW284SZ; AQW284SX; Introduction Date: May 01, 2006 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768758-AQW284S
Series: PhotoMOS AQW
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SOP (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 80mA
Voltage - Load: 0 ~ 400 V
Family Name: AQW284S
Categories: Relays
Manufacturer Package: 8-SOP
On-State Resistance (Maximum): 35 Ohm
Alternative Parts (Cross-Reference): G3VM-SW-S; AQW284SZ; AQW284SX;
Introduction Date: May 01, 2006
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - AQW284S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW284S
Relays - Solid State Relays AQW284S
SSR RELAY SPST-NO 80MA 0-400V

SSR RELAY SPST-NO 80MA 0-400V

Supplier's Site
Photomos Relay; Contact Form Panasonic - 11N2757 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay; Contact Form Panasonic
11N2757
Photomos Relay; Contact Form Panasonic 11N2757
PHOTOMOS RELAY; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:80mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:35ohm RoHS Compliant: Yes

PHOTOMOS RELAY; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:80mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:35ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW284S
Solid State Relays - PCB Mount AQW284S
Solid State Relays - PCB Mount 400v 120mA SOP Form A Norm-Open

Solid State Relays - PCB Mount 400v 120mA SOP Form A Norm-Open

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 768758-AQW284S AQW284S 11N2757 AQW284S
Product Name Solid State Relays - AQW284S Relays - Solid State Relays Photomos Relay; Contact Form Panasonic Solid State Relays - PCB Mount
Mounting PCBoard; SMD Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVN012S-TPBF - 1240884-PVN012S-TPBF - Win Source Electronics
Specs
Mounting PCBoard
View Details
5 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details