Panasonic Relays - Solid State Relays AQW282S

Description
Win Source Part Number: 1045882-AQW282S Category: Relays>Solid State Relays Series: PhotoMOS™ AQW Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 2.5 Ohms Load Current: 350 mA Voltage - Load: 0 V ~ 60 V Package / Case: 8-SOP (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Alternative Parts (Cross-Reference): G3VM-SY; AQW282EHA; AQW282SX; AQW282SZ; G3VM-61G1; G3VM-61H1; G3VM-61G2; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-2675 Base Product Number: AQW282
Request a Quote Datasheet
Description
Win Source Part Number: 1045882-AQW282S Category: Relays>Solid State Relays Series: PhotoMOS™ AQW Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 2.5 Ohms Load Current: 350 mA Voltage - Load: 0 V ~ 60 V Package / Case: 8-SOP (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Alternative Parts (Cross-Reference): G3VM-SY; AQW282EHA; AQW282SX; AQW282SZ; G3VM-61G1; G3VM-61H1; G3VM-61G2; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-2675 Base Product Number: AQW282
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1045882-AQW282S - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1045882-AQW282S
Relays - Solid State Relays 1045882-AQW282S
Win Source Part Number: 1045882-AQW282S Category: Relays>Solid State Relays Series: PhotoMOS™ AQW Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 2.5 Ohms Load Current: 350 mA Voltage - Load: 0 V ~ 60 V Package / Case: 8-SOP (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Alternative Parts (Cross-Reference): G3VM-SY; AQW282EHA; AQW282SX; AQW282SZ; G3VM-61G1; G3VM-61H1; G3VM-61G2; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-2675 Base Product Number: AQW282

Win Source Part Number: 1045882-AQW282S
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQW
Termination Style: Gull Wing
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
On-State Resistance (Max): 2.5 Ohms
Load Current: 350 mA
Voltage - Load: 0 V ~ 60 V
Package / Case: 8-SOP (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Alternative Parts (Cross-Reference): G3VM-SY; AQW282EHA; AQW282SX; AQW282SZ; G3VM-61G1; G3VM-61H1; G3VM-61G2;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8536.41.0030
Mfr: Panasonic Electric Works
Other Names: 255-2675
Base Product Number: AQW282

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW282S
Solid State Relays - PCB Mount AQW282S
Solid State Relays - PCB Mount 60v 500mA SOP Form A Norm-Open

Solid State Relays - PCB Mount 60v 500mA SOP Form A Norm-Open

Buy Now
Relays - Solid State Relays - AQW282S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW282S
Relays - Solid State Relays AQW282S
SSR RELAY SPST-NO 350MA 0-60V

SSR RELAY SPST-NO 350MA 0-60V

Supplier's Site
Photomos Relay, 60V, 350Ma; Contact Form Panasonic - 11N2750 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 60V, 350Ma; Contact Form Panasonic
11N2750
Photomos Relay, 60V, 350Ma; Contact Form Panasonic 11N2750
PHOTOMOS RELAY, 60V, 350mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:350mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 60V, 350mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:350mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 0.35A, 60V, Smd Rohs Compliant Panasonic - 12AJ6952 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.35A, 60V, Smd Rohs Compliant Panasonic
12AJ6952
Mosfet Relay, Spst-No, 0.35A, 60V, Smd Rohs Compliant Panasonic 12AJ6952
MOSFET RELAY, SPST-NO, 0.35A, 60V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.35A, 60V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1045882-AQW282S AQW282S AQW282S 11N2750 12AJ6952
Product Name Relays - Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Photomos Relay, 60V, 350Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.35A, 60V, Smd Rohs Compliant Panasonic
Mounting PCBoard; SMD (SMT) Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details