Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018296-AQW280SX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 25 Ohm
Case / Package: 8-SOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Solid State Relays - PCB Mount 350v 130mA SOP Form A Norm-Open
SSR RELAY SPST-NO 100MA 0-350V
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1018296-AQW280SX | 11N2744 | AQW280SX | AQW280SX |
| Product Name | Solid State Relays - AQW280SX | Photomos Ge 2 F Panasonic | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; SMD (SMT) | Surface Mount |