Manufacturer: Panasonic
Win Source Part Number: 861740-AQW280EHAZ
Series: PhotoMOS™ AQW
Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 8-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQW280
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.49.0055
SSR RELAY SPST-NO 120MA 0-350V
PhotoMOS GE 2 F RoHS Compliant: Yes
Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 861740-AQW280EHAZ | AQW280EHAZ | 11N2742 | AQW280EHAZ |
| Product Name | Solid State Relays - AQW280EHAZ | Relays - Solid State Relays | Photomos Ge 2 F Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Surface Mount | Surface Mount |