Panasonic Solid State Relays - AQW227NA AQW227NA

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147101-AQW227NA Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147101-AQW227NA Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW227NA - 1147101-AQW227NA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW227NA
1147101-AQW227NA
Solid State Relays - AQW227NA 1147101-AQW227NA
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147101-AQW227NA Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147101-AQW227NA
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD 200V 50mA Relay
183-AQW227NA
SMD 200V 50mA Relay 183-AQW227NA
DC SSR, 200V 50mA, Optical, SMD, DPST Product overview: AQW227NA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW227NA can be used for catalog matching and distributor lookup.

DC SSR, 200V 50mA, Optical, SMD, DPST Product overview: AQW227NA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW227NA can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet Relay, Dpst-No, 0.05A, 200V, Smd Rohs Compliant Panasonic - 12AJ6943 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Dpst-No, 0.05A, 200V, Smd Rohs Compliant Panasonic
12AJ6943
Mosfet Relay, Dpst-No, 0.05A, 200V, Smd Rohs Compliant Panasonic 12AJ6943
MOSFET RELAY, DPST-NO, 0.05A, 200V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, DPST-NO, 0.05A, 200V, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW227NA
Solid State Relays - PCB Mount AQW227NA
Solid State Relays - PCB Mount 50MA 200V 8PIN 2 FORM A

Solid State Relays - PCB Mount 50MA 200V 8PIN 2 FORM A

Buy Now Datasheet
Relays - Solid State Relays - AQW227NA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW227NA
Relays - Solid State Relays AQW227NA
SSR RELAY SPST-NO 50MA 0-200V

SSR RELAY SPST-NO 50MA 0-200V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147101-AQW227NA 183-AQW227NA 12AJ6943 AQW227NA AQW227NA
Product Name Solid State Relays - AQW227NA SMD 200V 50mA Relay Mosfet Relay, Dpst-No, 0.05A, 200V, Smd Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVA2352NSPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid State Relays - 2946-859-795-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details