Panasonic Solid State Relays - AQW225NAZ AQW225NAZ

Description
Manufacturer: Panasonic Win Source Part Number: 861738-AQW225NAZ Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Reel - TR Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Part Status: Obsolete Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8536.49.0055
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861738-AQW225NAZ Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Reel - TR Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Part Status: Obsolete Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8536.49.0055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW225NAZ - 861738-AQW225NAZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW225NAZ
861738-AQW225NAZ
Solid State Relays - AQW225NAZ 861738-AQW225NAZ
Manufacturer: Panasonic Win Source Part Number: 861738-AQW225NAZ Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Reel - TR Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Part Status: Obsolete Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8536.49.0055

Manufacturer: Panasonic
Win Source Part Number: 861738-AQW225NAZ
Series: PhotoMOS™ AQW
Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 8-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 861738-AQW225NAZ
Product Name Solid State Relays - AQW225NAZ
Mounting PCBoard; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.31 - Modular Solid State Relay 30A - 773180248050 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Signal Relays - 1-1393808-7 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers
Solid State Relays - Z2710-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers