Panasonic Solid State Relays - AQW225NA AQW225NA

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018288-AQW225NA Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 80 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 10 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018288-AQW225NA Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 80 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 10 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW225NA - 1018288-AQW225NA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW225NA
1018288-AQW225NA
Solid State Relays - AQW225NA 1018288-AQW225NA
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018288-AQW225NA Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 80 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 10 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018288-AQW225NA
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 80 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 10 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - AQW225NA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW225NA
Relays - Solid State Relays AQW225NA
SSR RELAY SPST-NO 120MA 0-80V

SSR RELAY SPST-NO 120MA 0-80V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1018288-AQW225NA AQW225NA
Product Name Solid State Relays - AQW225NA Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392082309024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Ssr, Mosfet, 350V, 100Ma; Contact Form Omron Electronic Components - 45J4048 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; DPST-NO (2 Form A)
View Details