Panasonic Solid State Relays - AQW224NA AQW224NA

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768755-AQW224NA Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 ~ 400 V Family Name: AQW224NA Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 100 Ohm Alternative Parts (Cross-Reference): AQW224NAZ; AQW224NAX; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768755-AQW224NA Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 ~ 400 V Family Name: AQW224NA Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 100 Ohm Alternative Parts (Cross-Reference): AQW224NAZ; AQW224NAX; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW224NA - 768755-AQW224NA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW224NA
768755-AQW224NA
Solid State Relays - AQW224NA 768755-AQW224NA
Manufacturer: Panasonic Electric Works Win Source Part Number: 768755-AQW224NA Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 ~ 400 V Family Name: AQW224NA Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 100 Ohm Alternative Parts (Cross-Reference): AQW224NAZ; AQW224NAX; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768755-AQW224NA
Series: PhotoMOS AQW
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 40mA
Voltage - Load: 0 ~ 400 V
Family Name: AQW224NA
Categories: Relays
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 100 Ohm
Alternative Parts (Cross-Reference): AQW224NAZ; AQW224NAX;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Mosfet Relay, Dpst-No, 0.04A, 400V, Smd Rohs Compliant Panasonic - 12AJ6941 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Dpst-No, 0.04A, 400V, Smd Rohs Compliant Panasonic
12AJ6941
Mosfet Relay, Dpst-No, 0.04A, 400V, Smd Rohs Compliant Panasonic 12AJ6941
MOSFET RELAY, DPST-NO, 0.04A, 400V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, DPST-NO, 0.04A, 400V, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQW224NA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW224NA
Relays - Solid State Relays AQW224NA
SSR RELAY SPST-NO 40MA 0-400V

SSR RELAY SPST-NO 40MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW224NA
Solid State Relays - PCB Mount AQW224NA
Solid State Relays - PCB Mount 400v 40mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 400v 40mA DIP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 768755-AQW224NA 12AJ6941 AQW224NA AQW224NA
Product Name Solid State Relays - AQW224NA Mosfet Relay, Dpst-No, 0.04A, 400V, Smd Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393002408240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1422007-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
5 suppliers
Solid State Relays - 2946-8002-100/1000-033-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp 14 to 113 F (-10 to 45 C)
View Details
Solid State Relays - G3VM41PR5-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details