The G3VM-41PR5 is a MOS FET relay with a 4-pin USOP package, featuring a single-pole normally-open (SPST-NO) contact form, a maximum load voltage of 40 V AC peak/DC, and a continuous load current of 300 mA. It has a low ON-resistance of 1 Ω (standard) and a low output capacitance of 10 pF (standard), with a low C × R product of 10 pF·Ω. The relay provides galvanic isolation via a photodiode coupler and offers a dielectric strength of 500 VAC for 1 minute between input and output. It operates within an ambient temperature range of -40 to +85°C and is RoHS compliant. The device is UL recognized with file number E80555.
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | G3VM41PR5-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |