Panasonic SMD 100V 300mA 1.5kV Relay AQW215AX

Description
2-Ch DC SSR, 100V/300mA, 1.5kV Isolation, SMD Product overview: AQW215AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 300mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 100V, 300mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW215AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch DC SSR, 100V/300mA, 1.5kV Isolation, SMD Product overview: AQW215AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 300mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 100V, 300mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW215AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 300mA 1.5kV Relay
183-AQW215AX
SMD 100V 300mA 1.5kV Relay 183-AQW215AX
2-Ch DC SSR, 100V/300mA, 1.5kV Isolation, SMD Product overview: AQW215AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 300mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 100V, 300mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW215AX can be used for catalog matching and distributor lookup.

2-Ch DC SSR, 100V/300mA, 1.5kV Isolation, SMD Product overview: AQW215AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 300mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 100V, 300mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW215AX can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQW215AX - 1147091-AQW215AX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW215AX
1147091-AQW215AX
Solid State Relays - AQW215AX 1147091-AQW215AX
Manufacturer: Panasonic Win Source Part Number: 1147091-AQW215AX Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1147091-AQW215AX
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW215AX
Solid State Relays - PCB Mount AQW215AX
Solid State Relays - PCB Mount RELAY OPTO AC/DC 100V 300MA 8SMD

Solid State Relays - PCB Mount RELAY OPTO AC/DC 100V 300MA 8SMD

Buy Now Datasheet
Relays - Solid State Relays - AQW215AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW215AX
Relays - Solid State Relays AQW215AX
SSR RELAY SPST-NO 300MA 0-100V

SSR RELAY SPST-NO 300MA 0-100V

Supplier's Site
Mosfet Relay, Dpst-No, 0.3A, 100V, Smd; Contact Form Panasonic - 10C3928 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Dpst-No, 0.3A, 100V, Smd; Contact Form Panasonic
10C3928
Mosfet Relay, Dpst-No, 0.3A, 100V, Smd; Contact Form Panasonic 10C3928
MOSFET RELAY, DPST-NO, 0.3A, 100V, SMD; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:300mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, DPST-NO, 0.3A, 100V, SMD; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:300mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQW215AX 1147091-AQW215AX AQW215AX AQW215AX 10C3928
Product Name SMD 100V 300mA 1.5kV Relay Solid State Relays - AQW215AX Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Dpst-No, 0.3A, 100V, Smd; Contact Form Panasonic
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390000127073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details