Solid State Relays - PCB Mount 400v 100mA SOP Form A Norm-Open
PHOTOMOS RELAY, 400V, 80mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:80mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR RELAY SPST-NO 80MA 0-400V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQW214SX | 10C3925 | AQW214SX |
| Product Name | Solid State Relays - PCB Mount | Photomos Relay, 400V, 80Ma; Contact Form Panasonic | Relays - Solid State Relays |
| Approvals | RoHS | RoHS |