The Solid State MOSFET Relay, SPST, 0.08A/400V, part number 70AH6141, is a surface-mount device designed for applications requiring reliable switching with low power dissipation. It features a load voltage rating of 400V and a continuous load current of 0.08A, making it suitable for various AC and DC applications. The relay has a typical on-resistance of 30 ohms and a maximum of 50 ohms, ensuring efficient operation. The device operates within an ambient temperature range of -40°C to +85°C and offers an isolation voltage of 1,500 Vrms. It has a fast turn-on time of 0.21 ms and a turn-off time of 0.04 ms, which is beneficial for applications requiring quick response times. The relay is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for a compact and efficient relay solution for their projects.
Solid State Relays - PCB Mount 100MA 400V 8PIN DPST
SOLID STATE MOSFET RLY, SPST, 0.08A/400V ROHS COMPLIANT: YES
SSR RELAY SPST-NO 80MA 0-400V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQW214S | 70AH6141 | AQW214S |
| Product Name | Solid State Relays - PCB Mount | Solid State Mosfet Rly, Spst, 0.08A/400V Rohs Compliant Panasonic | Relays - Solid State Relays |
| Input Current (Control Signal) Range | 0.0500 amps |