Panasonic Solid State Relays - AQW214EA AQW214EA

Description
Manufacturer: Panasonic Win Source Part Number: 861735-AQW214EA Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Tube Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQW214 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861735-AQW214EA Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Tube Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQW214 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW214EA - 861735-AQW214EA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW214EA
861735-AQW214EA
Solid State Relays - AQW214EA 861735-AQW214EA
Manufacturer: Panasonic Win Source Part Number: 861735-AQW214EA Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Tube Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQW214 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030

Manufacturer: Panasonic
Win Source Part Number: 861735-AQW214EA
Series: PhotoMOS™ AQW
Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Package: Tube
Package: 8-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQW214
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030

Buy Now Datasheet
Mosfet Relay, Dpst, 0.1A, 400V, Smd Rohs Compliant Panasonic - 70AH6138 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Dpst, 0.1A, 400V, Smd Rohs Compliant Panasonic
70AH6138
Mosfet Relay, Dpst, 0.1A, 400V, Smd Rohs Compliant Panasonic 70AH6138
MOSFET RELAY, DPST, 0.1A, 400V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, DPST, 0.1A, 400V, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW214EA
Solid State Relays - PCB Mount AQW214EA
Solid State Relays - PCB Mount 100MA 400V 8PIN DPST

Solid State Relays - PCB Mount 100MA 400V 8PIN DPST

Buy Now Datasheet
Relays - Solid State Relays - AQW214EA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW214EA
Relays - Solid State Relays AQW214EA
SSR RELAY SPST-NO 100MA 0-400V

SSR RELAY SPST-NO 100MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 861735-AQW214EA 70AH6138 AQW214EA AQW214EA
Product Name Solid State Relays - AQW214EA Mosfet Relay, Dpst, 0.1A, 400V, Smd Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details