Panasonic Ssr, Photo Mosfet, 400V, 100Ma; Contact Form Panasonic AQW214

Description
SSR, PHOTO MOSFET, 400V, 100mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes
Datasheet
Description
SSR, PHOTO MOSFET, 400V, 100mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Photo Mosfet, 400V, 100Ma; Contact Form Panasonic - 50F4057 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 400V, 100Ma; Contact Form Panasonic
50F4057
Ssr, Photo Mosfet, 400V, 100Ma; Contact Form Panasonic 50F4057
SSR, PHOTO MOSFET, 400V, 100mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

SSR, PHOTO MOSFET, 400V, 100mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Dpst-No, 0.1A, 400V, Tht Rohs Compliant Panasonic - 12AJ6931 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Dpst-No, 0.1A, 400V, Tht Rohs Compliant Panasonic
12AJ6931
Mosfet Relay, Dpst-No, 0.1A, 400V, Tht Rohs Compliant Panasonic 12AJ6931
MOSFET RELAY, DPST-NO, 0.1A, 400V, THT ROHS COMPLIANT: YES

MOSFET RELAY, DPST-NO, 0.1A, 400V, THT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW214
Solid State Relays - PCB Mount AQW214
Solid State Relays - PCB Mount 100MA 400V 8PIN DPST

Solid State Relays - PCB Mount 100MA 400V 8PIN DPST

Buy Now Datasheet
Relays - Solid State Relays - AQW214 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW214
Relays - Solid State Relays AQW214
SSR RELAY SPST-NO 100MA 0-400V

SSR RELAY SPST-NO 100MA 0-400V

Supplier's Site
Relay;SSR;Control;DPST-NO;Cur-Rtg 100mA;Vol-Rtg 400V;PCB Mnt;Through Hole;8 Pin - 70158668 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Control;DPST-NO;Cur-Rtg 100mA;Vol-Rtg 400V;PCB Mnt;Through Hole;8 Pin
70158668
Relay;SSR;Control;DPST-NO;Cur-Rtg 100mA;Vol-Rtg 400V;PCB Mnt;Through Hole;8 Pin 70158668
2-Channel (Form A) Type PhotoMOS Relays Compact 8-pin DIP size High sensitivity High speed response Low-level off state leakage current Stable ON resistance Low-level thermal electromotive force 1 mV (Approx.) PhotoMOS relays feature extremely low closed-circuit offset voltage to enable control of low-level analog signals without distortion.

2-Channel (Form A) Type PhotoMOS Relays

  • Compact 8-pin DIP size
  • High sensitivity
  • High speed response
  • Low-level off state leakage current
  • Stable ON resistance
  • Low-level thermal electromotive force 1 mV (Approx.)
    PhotoMOS relays feature extremely low closed-circuit offset voltage to enable control of low-level analog signals without distortion.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 50F4057 12AJ6931 AQW214 AQW214 70158668
Product Name Ssr, Photo Mosfet, 400V, 100Ma; Contact Form Panasonic Mosfet Relay, Dpst-No, 0.1A, 400V, Tht Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays Relay;SSR;Control;DPST-NO;Cur-Rtg 100mA;Vol-Rtg 400V;PCB Mnt;Through Hole;8 Pin
Application Type Latching Latching General
Mounting PCBoard; Through Hole Through Hole PCBoard
Switch Configuration FormA; DPST-NO (2 Form A)
Approvals RoHS RoHS cULus
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1007-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid-state relay module - Timer relay module - 857-634 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Interface Relays - 2125497 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details