Panasonic SMD 50mA 1.5V 0.5A Relay AQW212EHAZ

Description
DC-IN SSR, 50mA 1.5V, 0.5A 60V AC/DC-OUT, SMD Product overview: AQW212EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.5A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW212EHAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-IN SSR, 50mA 1.5V, 0.5A 60V AC/DC-OUT, SMD Product overview: AQW212EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.5A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW212EHAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 1.5V 0.5A Relay
183-AQW212EHAZ
SMD 50mA 1.5V 0.5A Relay 183-AQW212EHAZ
DC-IN SSR, 50mA 1.5V, 0.5A 60V AC/DC-OUT, SMD Product overview: AQW212EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.5A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW212EHAZ can be used for catalog matching and distributor lookup.

DC-IN SSR, 50mA 1.5V, 0.5A 60V AC/DC-OUT, SMD Product overview: AQW212EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.5A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW212EHAZ can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQW212EHAZ - 861733-AQW212EHAZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW212EHAZ
861733-AQW212EHAZ
Solid State Relays - AQW212EHAZ 861733-AQW212EHAZ
Manufacturer: Panasonic Win Source Part Number: 861733-AQW212EHAZ Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Reel - TR Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQW212 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-5858-6, AQW212EHAZ-ND, 255-5858-1, 255-5858-2

Manufacturer: Panasonic
Win Source Part Number: 861733-AQW212EHAZ
Series: PhotoMOS™ AQW
Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 8-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQW212
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-5858-6, AQW212EHAZ-ND, 255-5858-1, 255-5858-2

Buy Now Datasheet
Relays - Solid State Relays - AQW212EHAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW212EHAZ
Relays - Solid State Relays AQW212EHAZ
SSR RELAY SPST-NO 500MA 0-60V

SSR RELAY SPST-NO 500MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW212EHAZ
Solid State Relays - PCB Mount AQW212EHAZ
Solid State Relays - PCB Mount RELAY OPTO AC/DC 60V 500MA 8-SMD

Solid State Relays - PCB Mount RELAY OPTO AC/DC 60V 500MA 8-SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQW212EHAZ 861733-AQW212EHAZ AQW212EHAZ AQW212EHAZ
Product Name SMD 50mA 1.5V 0.5A Relay Solid State Relays - AQW212EHAZ Relays - Solid State Relays Solid State Relays - PCB Mount
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Interface Relays - 3340288 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details