Panasonic SMD 60V 500mA 50mA Relay AQW212EHA

Description
SSR AC/DC Output 60V 500mA DC-IN 50mA 5kV DIP/SMD Product overview: AQW212EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 500mA, 50mA, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 500mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW212EHA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SSR AC/DC Output 60V 500mA DC-IN 50mA 5kV DIP/SMD Product overview: AQW212EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 500mA, 50mA, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 500mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW212EHA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 500mA 50mA Relay
183-AQW212EHA
SMD 60V 500mA 50mA Relay 183-AQW212EHA
SSR AC/DC Output 60V 500mA DC-IN 50mA 5kV DIP/SMD Product overview: AQW212EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 500mA, 50mA, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 500mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW212EHA can be used for catalog matching and distributor lookup.

SSR AC/DC Output 60V 500mA DC-IN 50mA 5kV DIP/SMD Product overview: AQW212EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 500mA, 50mA, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 500mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW212EHA can be used for catalog matching and distributor lookup.

Supplier's Site
Ssr Mosfet, Dpst-No, 500Ma, 1.2Ma, 60V; Contact Form Panasonic - 11N2724 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Mosfet, Dpst-No, 500Ma, 1.2Ma, 60V; Contact Form Panasonic
11N2724
Ssr Mosfet, Dpst-No, 500Ma, 1.2Ma, 60V; Contact Form Panasonic 11N2724
SSR MOSFET, DPST-NO, 500mA, 1.2mA, 60V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR MOSFET, DPST-NO, 500mA, 1.2mA, 60V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW212EHA
Solid State Relays - PCB Mount AQW212EHA
Solid State Relays - PCB Mount 60v 500mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 60v 500mA DIP Form A Norm-Open

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS)
AQW212EHA
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) AQW212EHA
SMD-8P Solid State Relays - MOS Output (PhotoMOS) ROHS

SMD-8P Solid State Relays - MOS Output (PhotoMOS) ROHS

Supplier's Site
Relays - Solid State Relays - AQW212EHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW212EHA
Relays - Solid State Relays AQW212EHA
SSR RELAY SPST-NO 500MA 0-60V

SSR RELAY SPST-NO 500MA 0-60V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQW212EHA 11N2724 AQW212EHA AQW212EHA AQW212EHA
Product Name SMD 60V 500mA 50mA Relay Ssr Mosfet, Dpst-No, 500Ma, 1.2Ma, 60V; Contact Form Panasonic Solid State Relays - PCB Mount Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) Relays - Solid State Relays
Approvals RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2198-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - Industrial Mount - SAL962360 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid State Relays - 2946-859-739-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - PVD2352NS-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers