Panasonic Solid State Relays - AQW212AZ AQW212AZ

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018270-AQW212AZ Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 500mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 2.5 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018270-AQW212AZ Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 500mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 2.5 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW212AZ - 1018270-AQW212AZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW212AZ
1018270-AQW212AZ
Solid State Relays - AQW212AZ 1018270-AQW212AZ
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018270-AQW212AZ Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 500mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 2.5 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018270-AQW212AZ
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 500mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 2.5 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1018270-AQW212AZ
Product Name Solid State Relays - AQW212AZ
Output AC, DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Solid State Relays - 2846554 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI82308B-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0200 µs
View Details