Panasonic Solid State Relays - AQW210T2SX AQW210T2SX

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768750-AQW210T2SX Series: PhotoMOS AQW Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: AQW210T2S Categories: Relays Manufacturer Package: 12-SOP On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): AQW210T2SZ; AQW210T2S; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768750-AQW210T2SX Series: PhotoMOS AQW Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: AQW210T2S Categories: Relays Manufacturer Package: 12-SOP On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): AQW210T2SZ; AQW210T2S; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW210T2SX - 768750-AQW210T2SX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW210T2SX
768750-AQW210T2SX
Solid State Relays - AQW210T2SX 768750-AQW210T2SX
Manufacturer: Panasonic Electric Works Win Source Part Number: 768750-AQW210T2SX Series: PhotoMOS AQW Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: AQW210T2S Categories: Relays Manufacturer Package: 12-SOP On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): AQW210T2SZ; AQW210T2S; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768750-AQW210T2SX
Series: PhotoMOS AQW
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 120mA
Voltage - Load: 0 ~ 350 V
Family Name: AQW210T2S
Categories: Relays
Manufacturer Package: 12-SOP
On-State Resistance (Maximum): 35 Ohm
Alternative Parts (Cross-Reference): AQW210T2SZ; AQW210T2S;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 768750-AQW210T2SX
Product Name Solid State Relays - AQW210T2SX
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.01 - Modular Solid State Relay 5A - 770190248050 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
View Details
Electromechanical Relays & Contactors - 1-1617150-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-857-1494-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details